BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 230Vac, 160Va; Secondary Voltages Block ST 160/4/23

Description
TRANSFORMER, ISO, 230VAC, 160VA; Secondary Voltages:230V; Power Rating:160VA; Current Rating:-; Isolation Transformer Primary Voltages:1 x 400V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 230VAC, 160VA; Secondary Voltages:230V; Power Rating:160VA; Current Rating:-; Isolation Transformer Primary Voltages:1 x 400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 230Vac, 160Va; Secondary Voltages Block - 55X2511 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 230Vac, 160Va; Secondary Voltages Block
55X2511
Transformer, Iso, 230Vac, 160Va; Secondary Voltages Block 55X2511
TRANSFORMER, ISO, 230VAC, 160VA; Secondary Voltages:230V; Power Rating:160VA; Current Rating:-; Isolation Transformer Primary Voltages:1 x 400V RoHS Compliant: Yes

TRANSFORMER, ISO, 230VAC, 160VA; Secondary Voltages:230V; Power Rating:160VA; Current Rating:-; Isolation Transformer Primary Voltages:1 x 400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2511
Product Name Transformer, Iso, 230Vac, 160Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD5-120 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
1:1 LTCC Transformer, 680 - 1050 MHz, 50Ω - TCN1-10+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers