BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 100Va; Chassis Mount Transformer Type Block ST 100/23/24

Description
TRANSFORMER, ISO, 24VAC, 100VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 100VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 100Va; Chassis Mount Transformer Type Block - 55X2494 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 100Va; Chassis Mount Transformer Type Block
55X2494
Transformer, Iso, 24Vac, 100Va; Chassis Mount Transformer Type Block 55X2494
TRANSFORMER, ISO, 24VAC, 100VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 100VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2494
Product Name Transformer, Iso, 24Vac, 100Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details