BLOCK Transformatoren-Elektronik GmbH Toroidal Transformer, 60 Va, 2 X 18V, Chassis Rohs Compliant Block RKD 60/2X18

Description
Toroidal Transformer, 60 VA, 2 x 18V, Chassis RoHS Compliant: Yes
Datasheet
Description
Toroidal Transformer, 60 VA, 2 x 18V, Chassis RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer, 60 Va, 2 X 18V, Chassis Rohs Compliant Block - 53X8920 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, 60 Va, 2 X 18V, Chassis Rohs Compliant Block
53X8920
Toroidal Transformer, 60 Va, 2 X 18V, Chassis Rohs Compliant Block 53X8920
Toroidal Transformer, 60 VA, 2 x 18V, Chassis RoHS Compliant: Yes

Toroidal Transformer, 60 VA, 2 x 18V, Chassis RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8920
Product Name Toroidal Transformer, 60 Va, 2 X 18V, Chassis Rohs Compliant Block
Unlock Full Specs
to access all available technical data

Similar Products

Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 3-1611476-6 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details