Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
BLOCK TRANSFORMATOREN-ELEKTRONIK GMBH
RKD 30/2X6 -- TOROIDAL-TRANSFORMER 30 VA BLOCK
BLOCK Transformatoren-Elektronik GmbH
Toroidal-Transformer 30 Va Block
RKD 30/2X6
Description
TOROIDAL-TRANSFORMER 30 VA
Newark, An Avnet Company
Done
Description
TOROIDAL-TRANSFORMER 30 VA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Toroidal-Transformer 30 Va Block
49AC8527
Toroidal-Transformer 30 Va Block
49AC8527
TOROIDAL-TRANSFORMER 30 VA
TOROIDAL-TRANSFORMER
30 VA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
49AC8527
Product Name
Toroidal-Transformer 30 Va Block
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
SVL1423 | Low power transformer, 3-channel voltage interface, 690 V AC, accuracy class 0.5, electronic nameplate, RJ45 New
Specs
Category
Power
View Details
Micross Components, Inc.
Video Isolation Transformer
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
Operating Frequency
6.00E6 Hz
View Details
Shenzhen Xingkerong Technology Co., Ltd
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA
No.1601415767376
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Majestic Transformer Co.
Audio Transformers & Chokes
Specs
Category
Signal
Other Transformer Types / Applications
Audio
View Details