BLOCK Transformatoren-Elektronik GmbH Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Block PVSE 230/48-5

Description
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:260W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:260W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Block - 53X8835 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Block
53X8835
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Block 53X8835
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:260W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:260W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53X8835
Product Name Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Block
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026116 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 10 amps
View Details