BLOCK Transformatoren-Elektronik GmbH Electronic Circuit Breaker, 48Vdc, 10A; Product Range Block PM-0748-400-0

Description
ELECTRONIC CIRCUIT BREAKER, 48VDC, 10A; Product Range:Economy Smart Series; Current Rating:40A; No. of Poles:-; Supply Voltage:48VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes
Description
ELECTRONIC CIRCUIT BREAKER, 48VDC, 10A; Product Range:Economy Smart Series; Current Rating:40A; No. of Poles:-; Supply Voltage:48VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 48Vdc, 10A; Product Range Block - 54Y0406 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 48Vdc, 10A; Product Range Block
54Y0406
Electronic Circuit Breaker, 48Vdc, 10A; Product Range Block 54Y0406
ELECTRONIC CIRCUIT BREAKER, 48VDC, 10A; Product Range:Economy Smart Series; Current Rating:40A; No. of Poles:-; Supply Voltage:48VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

ELECTRONIC CIRCUIT BREAKER, 48VDC, 10A; Product Range:Economy Smart Series; Current Rating:40A; No. of Poles:-; Supply Voltage:48VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 54Y0406
Product Name Electronic Circuit Breaker, 48Vdc, 10A; Product Range Block
Rated Current 40 amps
Unlock Full Specs
to access all available technical data