ELECTRONIC CIRCUIT BREAKER, 48VDC, 10A; Product Range:Economy Smart Series; Current Rating:20A; No. of Poles:-; Supply Voltage:48VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 54Y0405 |
| Product Name | Electronic Circuit Breaker, 48Vdc, 10A; Product Range Block |
| Rated Current | 20 amps |