BLOCK Transformatoren-Elektronik GmbH Power Supply, Ac-Dc, 18V, 2.5A; Power Supply Approvals Block PEL 230/18-2,5

Description
POWER SUPPLY, AC-DC, 18V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:18VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 18V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:18VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 18V, 2.5A; Power Supply Approvals Block - 54X2794 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 2.5A; Power Supply Approvals Block
54X2794
Power Supply, Ac-Dc, 18V, 2.5A; Power Supply Approvals Block 54X2794
POWER SUPPLY, AC-DC, 18V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:18VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:18VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54X2794
Product Name Power Supply, Ac-Dc, 18V, 2.5A; Power Supply Approvals Block
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227740 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details