BLOCK Transformatoren-Elektronik GmbH Electronic Circuit Breaker, 24Vdc, 10A; Product Range Block PC-0724-800-0

Description
ELECTRONIC CIRCUIT BREAKER, 24VDC, 10A; Product Range:Economy Smart Series; Current Rating:70A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes
Description
ELECTRONIC CIRCUIT BREAKER, 24VDC, 10A; Product Range:Economy Smart Series; Current Rating:70A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 24Vdc, 10A; Product Range Block - 54Y0395 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 24Vdc, 10A; Product Range Block
54Y0395
Electronic Circuit Breaker, 24Vdc, 10A; Product Range Block 54Y0395
ELECTRONIC CIRCUIT BREAKER, 24VDC, 10A; Product Range:Economy Smart Series; Current Rating:70A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

ELECTRONIC CIRCUIT BREAKER, 24VDC, 10A; Product Range:Economy Smart Series; Current Rating:70A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 54Y0395
Product Name Electronic Circuit Breaker, 24Vdc, 10A; Product Range Block
Rated Current 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D63UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers