POWER SUPPLY, 3-PHASE, INPUT - 320-575 V AC, OUTPUT - 24 V DC, 960W, 40 AMP. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 70655434 | 53Y0119 | PC-0324-400-2 |
| Product Name | Power Supply | Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Block | BLCK Switching |
| Type | DC Power Supply | ||
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | ||
| DC Output Current | 40 amps |