BLOCK Transformatoren-Elektronik GmbH Voltage Function Block MSU 5044/10

Description
Voltage Function:Step-Down; Input Voltage:440V, 460V, 480V, 500V; Output Voltage:400V; Power Rating:10kVA; Output Current:-; Isolation Voltage:4kV; Transformer Mounting:Panel Mount; Input Connection:Screw; Output Connection:Screw RoHS Compliant: Yes
Datasheet
Description
Voltage Function:Step-Down; Input Voltage:440V, 460V, 480V, 500V; Output Voltage:400V; Power Rating:10kVA; Output Current:-; Isolation Voltage:4kV; Transformer Mounting:Panel Mount; Input Connection:Screw; Output Connection:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Function Block - 83X6717 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Function Block
83X6717
Voltage Function Block 83X6717
Voltage Function:Step-Down; Input Voltage:440V, 460V, 480V, 500V; Output Voltage:400V; Power Rating:10kVA; Output Current:-; Isolation Voltage:4kV; Transformer Mounting:Panel Mount; Input Connection:Screw; Output Connection:Screw RoHS Compliant: Yes

Voltage Function:Step-Down; Input Voltage:440V, 460V, 480V, 500V; Output Voltage:400V; Power Rating:10kVA; Output Current:-; Isolation Voltage:4kV; Transformer Mounting:Panel Mount; Input Connection:Screw; Output Connection:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83X6717
Product Name Voltage Function Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Class 2 - Energy Limiting Transformers - BE2G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Isolation Transformer - 1321-3TH770-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details