LINE REACTOR, 61A, 0.1MH; Product Range:MDB Series; Supply Voltage Max:400VAC; Power Consumption:-; Impedance:-; Phase Type:-; Output Current:61A; Inductance:100µH; Length:210mm; Width:120mm; Height:182mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 54X2788 |
| Product Name | Line Reactor, 61A, 0.1Mh; Product Range Block |