BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 4.9Mh, 6A, 600Vac; Product Range Block LR3 60-3/6

Description
LINE REACTOR, 3PHASE, 4.9MH, 6A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:4.9mH; Length:3.7"; Width:2.7"; Height:4.6"
Datasheet
Description
LINE REACTOR, 3PHASE, 4.9MH, 6A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:4.9mH; Length:3.7"; Width:2.7"; Height:4.6"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 4.9Mh, 6A, 600Vac; Product Range Block - 05AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 4.9Mh, 6A, 600Vac; Product Range Block
05AC3565
Line Reactor, 3Phase, 4.9Mh, 6A, 600Vac; Product Range Block 05AC3565
LINE REACTOR, 3PHASE, 4.9MH, 6A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:4.9mH; Length:3.7"; Width:2.7"; Height:4.6"

LINE REACTOR, 3PHASE, 4.9MH, 6A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:4.9mH; Length:3.7"; Width:2.7"; Height:4.6"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3565
Product Name Line Reactor, 3Phase, 4.9Mh, 6A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819737-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details