BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 59Uh, 500A, 600Vac; Product Range Block LR3 60-3/500

Description
LINE REACTOR, 3PHASE, 59UH, 500A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:59µH; Length:13.9"; Width:9.1"; Height:10.5"
Datasheet
Description
LINE REACTOR, 3PHASE, 59UH, 500A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:59µH; Length:13.9"; Width:9.1"; Height:10.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 59Uh, 500A, 600Vac; Product Range Block - 05AC3564 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 59Uh, 500A, 600Vac; Product Range Block
05AC3564
Line Reactor, 3Phase, 59Uh, 500A, 600Vac; Product Range Block 05AC3564
LINE REACTOR, 3PHASE, 59UH, 500A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:59µH; Length:13.9"; Width:9.1"; Height:10.5"

LINE REACTOR, 3PHASE, 59UH, 500A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:59µH; Length:13.9"; Width:9.1"; Height:10.5"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3564
Product Name Line Reactor, 3Phase, 59Uh, 500A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 1 A Line Reactor - 1321-3RA1-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details