BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 74Uh, 400A, 600Vac; Product Range Block LR3 60-3/400

Description
LINE REACTOR, 3PHASE, 74UH, 400A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:74µH; Length:13.9"; Width:8.7"; Height:10.5"
Datasheet
Description
LINE REACTOR, 3PHASE, 74UH, 400A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:74µH; Length:13.9"; Width:8.7"; Height:10.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 74Uh, 400A, 600Vac; Product Range Block - 05AC3561 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 74Uh, 400A, 600Vac; Product Range Block
05AC3561
Line Reactor, 3Phase, 74Uh, 400A, 600Vac; Product Range Block 05AC3561
LINE REACTOR, 3PHASE, 74UH, 400A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:74µH; Length:13.9"; Width:8.7"; Height:10.5"

LINE REACTOR, 3PHASE, 74UH, 400A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:74µH; Length:13.9"; Width:8.7"; Height:10.5"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3561
Product Name Line Reactor, 3Phase, 74Uh, 400A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817042-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 2 A Line Reactor - 1321-3RA2-D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details