The Line Reactor, part number 05AC3560, is a three-phase reactor designed for use in electrical systems with a rated voltage of 600 Vac and a maximum current of 40 A. It features an inductance of 740 µH with a tolerance of ±10%, and an impedance of 3.2%. The reactor operates effectively within a frequency range of 50 to 60 Hz and is suitable for continuous operation under ambient temperatures from -10°C to +40°C. This reactor is constructed with a core rating of 1339.07 var and is compliant with various standards, including UL 508 and UL 5085-1. It has a test voltage rating of 4 kV and is designed for linearity up to 150% of the rated current. The dimensions of the reactor are approximately 7.28 inches in length, 4.02 inches in width, and 7.68 inches in height, with a weight of 6.80 kg (14.99 lbs). The reactor is also RoHS compliant, making it suitable for environmentally conscious projects.
LINE REACTOR, 3PHASE, 740UH, 40A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:740µH; Length:7.3"; Width:4"; Height:7.7" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 05AC3560 |
| Product Name | Line Reactor, 3Phase, 740Uh, 40A, 600Vac; Product Range Block |