BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 980Uh, 30A, 600Vac; Product Range Block LR3 60-3/30

Description
LINE REACTOR, 3PHASE, 980UH, 30A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:980µH; Length:6.1"; Width:4.3"; Height:6.6" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PHASE, 980UH, 30A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:980µH; Length:6.1"; Width:4.3"; Height:6.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 980Uh, 30A, 600Vac; Product Range Block - 05AC3556 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 980Uh, 30A, 600Vac; Product Range Block
05AC3556
Line Reactor, 3Phase, 980Uh, 30A, 600Vac; Product Range Block 05AC3556
LINE REACTOR, 3PHASE, 980UH, 30A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:980µH; Length:6.1"; Width:4.3"; Height:6.6" RoHS Compliant: Yes

LINE REACTOR, 3PHASE, 980UH, 30A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:980µH; Length:6.1"; Width:4.3"; Height:6.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3556
Product Name Line Reactor, 3Phase, 980Uh, 30A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 400 A Line Reactor - 1321-3RB400-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details