BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Ph, 150Uh, 200A, 600Vac; Product Range Block LR3 60-3/200

Description
LINE REACTOR, 3PH, 150UH, 200A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:150µH; Length:13.9"; Width:6.4"; Height:10.4"
Datasheet
Description
LINE REACTOR, 3PH, 150UH, 200A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:150µH; Length:13.9"; Width:6.4"; Height:10.4"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Ph, 150Uh, 200A, 600Vac; Product Range Block - 05AC3553 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Ph, 150Uh, 200A, 600Vac; Product Range Block
05AC3553
Line Reactor, 3Ph, 150Uh, 200A, 600Vac; Product Range Block 05AC3553
LINE REACTOR, 3PH, 150UH, 200A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:150µH; Length:13.9"; Width:6.4"; Height:10.4"

LINE REACTOR, 3PH, 150UH, 200A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:150µH; Length:13.9"; Width:6.4"; Height:10.4"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3553
Product Name Line Reactor, 3Ph, 150Uh, 200A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 12 A Line Reactor - 1321-3R12-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers