BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Ph, 1.47Uh, 20A, 600Vac; Product Range Block LR3 60-3/20

Description
LINE REACTOR, 3PH, 1.47UH, 20A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:20A; Inductance:1.47µH; Length:6.1"; Width:3.7"; Height:6.4" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PH, 1.47UH, 20A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:20A; Inductance:1.47µH; Length:6.1"; Width:3.7"; Height:6.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Ph, 1.47Uh, 20A, 600Vac; Product Range Block - 05AC3552 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Ph, 1.47Uh, 20A, 600Vac; Product Range Block
05AC3552
Line Reactor, 3Ph, 1.47Uh, 20A, 600Vac; Product Range Block 05AC3552
LINE REACTOR, 3PH, 1.47UH, 20A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:20A; Inductance:1.47µH; Length:6.1"; Width:3.7"; Height:6.4" RoHS Compliant: Yes

LINE REACTOR, 3PH, 1.47UH, 20A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:20A; Inductance:1.47µH; Length:6.1"; Width:3.7"; Height:6.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3552
Product Name Line Reactor, 3Ph, 1.47Uh, 20A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432409-6 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 45 A Line Reactor - 1321-3RA45-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details