BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 14.7Mh, 2A, 600Vac; Product Range Block LR3 60-3/2

Description
LINE REACTOR, 3PHASE, 14.7MH, 2A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:14.7mH; Length:3"; Width:2.2"; Height:4.6"
Datasheet
Description
LINE REACTOR, 3PHASE, 14.7MH, 2A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:14.7mH; Length:3"; Width:2.2"; Height:4.6"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 14.7Mh, 2A, 600Vac; Product Range Block - 05AC3551 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 14.7Mh, 2A, 600Vac; Product Range Block
05AC3551
Line Reactor, 3Phase, 14.7Mh, 2A, 600Vac; Product Range Block 05AC3551
LINE REACTOR, 3PHASE, 14.7MH, 2A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:14.7mH; Length:3"; Width:2.2"; Height:4.6"

LINE REACTOR, 3PHASE, 14.7MH, 2A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:14.7mH; Length:3"; Width:2.2"; Height:4.6"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3551
Product Name Line Reactor, 3Phase, 14.7Mh, 2A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 4 A Line Reactor - 1321-3RA4-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
2 suppliers