BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Ph, 190Uh, 160A, 600Vac; Product Range Block LR3 60-3/160

Description
LINE REACTOR, 3PH, 190UH, 160A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:190µH; Length:11.5"; Width:6.7"; Height:8.3"
Datasheet
Description
LINE REACTOR, 3PH, 190UH, 160A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:190µH; Length:11.5"; Width:6.7"; Height:8.3"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Ph, 190Uh, 160A, 600Vac; Product Range Block - 05AC3548 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Ph, 190Uh, 160A, 600Vac; Product Range Block
05AC3548
Line Reactor, 3Ph, 190Uh, 160A, 600Vac; Product Range Block 05AC3548
LINE REACTOR, 3PH, 190UH, 160A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:190µH; Length:11.5"; Width:6.7"; Height:8.3"

LINE REACTOR, 3PH, 190UH, 160A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:190µH; Length:11.5"; Width:6.7"; Height:8.3"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3548
Product Name Line Reactor, 3Ph, 190Uh, 160A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432409-8 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 80 A Line Reactor - 1321-3RA80-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details