BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 30Uh, 1Ka, 600Vac; Product Range Block LR3 60-3/1000

Description
LINE REACTOR, 3PHASE, 30UH, 1KA, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:30µH; Length:18.9"; Width:10.8"; Height:14.8" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PHASE, 30UH, 1KA, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:30µH; Length:18.9"; Width:10.8"; Height:14.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 30Uh, 1Ka, 600Vac; Product Range Block - 05AC3542 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 30Uh, 1Ka, 600Vac; Product Range Block
05AC3542
Line Reactor, 3Phase, 30Uh, 1Ka, 600Vac; Product Range Block 05AC3542
LINE REACTOR, 3PHASE, 30UH, 1KA, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:30µH; Length:18.9"; Width:10.8"; Height:14.8" RoHS Compliant: Yes

LINE REACTOR, 3PHASE, 30UH, 1KA, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:30µH; Length:18.9"; Width:10.8"; Height:14.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3542
Product Name Line Reactor, 3Phase, 30Uh, 1Ka, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 320 A Line Reactor - 1321-3RB320-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details