BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Ph, 2.94Mh, 10A, 600Vac; Product Range Block LR3 60-3/10

Description
LINE REACTOR, 3PH, 2.94MH, 10A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:2.94mH; Length:4.7"; Width:3.4"; Height:5.3" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PH, 2.94MH, 10A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:2.94mH; Length:4.7"; Width:3.4"; Height:5.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Ph, 2.94Mh, 10A, 600Vac; Product Range Block - 05AC3540 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Ph, 2.94Mh, 10A, 600Vac; Product Range Block
05AC3540
Line Reactor, 3Ph, 2.94Mh, 10A, 600Vac; Product Range Block 05AC3540
LINE REACTOR, 3PH, 2.94MH, 10A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:2.94mH; Length:4.7"; Width:3.4"; Height:5.3" RoHS Compliant: Yes

LINE REACTOR, 3PH, 2.94MH, 10A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:2.94mH; Length:4.7"; Width:3.4"; Height:5.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3540
Product Name Line Reactor, 3Ph, 2.94Mh, 10A, 600Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 4-2432409-6 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 750 A Line Reactor - 1321-3R750-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers