BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 408Uh, 90A, 480Vac; Product Range Block LR3 48-5/90

Description
LINE REACTOR, 3PHASE, 408UH, 90A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:90A; Inductance:408µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PHASE, 408UH, 90A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:90A; Inductance:408µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 408Uh, 90A, 480Vac; Product Range Block - 05AC3539 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 408Uh, 90A, 480Vac; Product Range Block
05AC3539
Line Reactor, 3Phase, 408Uh, 90A, 480Vac; Product Range Block 05AC3539
LINE REACTOR, 3PHASE, 408UH, 90A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:90A; Inductance:408µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes

LINE REACTOR, 3PHASE, 408UH, 90A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:90A; Inductance:408µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3539
Product Name Line Reactor, 3Phase, 408Uh, 90A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products