LINE REACTOR, 3PHASE, 735UH, 50A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:735µH; Length:4.6"; Width:8.3"; Height:9.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 05AC3529 |
| Product Name | Line Reactor, 3Phase, 735Uh, 50A, 480Vac; Product Range Block |