BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 920Uh, 40A, 480Vac; Product Range Block LR3 48-5/40

Description
LINE REACTOR, 3PHASE, 920UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:920µH; Length:4.4"; Width:7.3"; Height:7.8" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PHASE, 920UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:920µH; Length:4.4"; Width:7.3"; Height:7.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 920Uh, 40A, 480Vac; Product Range Block - 05AC3526 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 920Uh, 40A, 480Vac; Product Range Block
05AC3526
Line Reactor, 3Phase, 920Uh, 40A, 480Vac; Product Range Block 05AC3526
LINE REACTOR, 3PHASE, 920UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:920µH; Length:4.4"; Width:7.3"; Height:7.8" RoHS Compliant: Yes

LINE REACTOR, 3PHASE, 920UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:920µH; Length:4.4"; Width:7.3"; Height:7.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3526
Product Name Line Reactor, 3Phase, 920Uh, 40A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 4-2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 35 A Line Reactor - 1321-3RA35-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details