BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3-Ph, 1.47Mh, 25A, 480Vac; Product Range Block LR3 48-5/25

Description
LINE REACTOR, 3-PH, 1.47MH, 25A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:1.47mH; Length:4.3"; Width:6.1"; Height:6.5" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PH, 1.47MH, 25A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:1.47mH; Length:4.3"; Width:6.1"; Height:6.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Ph, 1.47Mh, 25A, 480Vac; Product Range Block - 05AC3520 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Ph, 1.47Mh, 25A, 480Vac; Product Range Block
05AC3520
Line Reactor, 3-Ph, 1.47Mh, 25A, 480Vac; Product Range Block 05AC3520
LINE REACTOR, 3-PH, 1.47MH, 25A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:1.47mH; Length:4.3"; Width:6.1"; Height:6.5" RoHS Compliant: Yes

LINE REACTOR, 3-PH, 1.47MH, 25A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:1.47mH; Length:4.3"; Width:6.1"; Height:6.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3520
Product Name Line Reactor, 3-Ph, 1.47Mh, 25A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 1 A Line Reactor - 1321-3R1-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers