BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3-Ph, 184Uh, 200A, 480Vac; Product Range Block LR3 48-5/200

Description
LINE REACTOR, 3-PH, 184UH, 200A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:184µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PH, 184UH, 200A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:184µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Ph, 184Uh, 200A, 480Vac; Product Range Block - 05AC3519 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Ph, 184Uh, 200A, 480Vac; Product Range Block
05AC3519
Line Reactor, 3-Ph, 184Uh, 200A, 480Vac; Product Range Block 05AC3519
LINE REACTOR, 3-PH, 184UH, 200A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:184µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes

LINE REACTOR, 3-PH, 184UH, 200A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:184µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3519
Product Name Line Reactor, 3-Ph, 184Uh, 200A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 160 A Line Reactor - 1321-3R160-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details