BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3-Ph, 204Uh, 180A, 480Vac; Product Range Block LR3 48-5/180

Description
LINE REACTOR, 3-PH, 204UH, 180A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:204µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PH, 204UH, 180A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:204µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Ph, 204Uh, 180A, 480Vac; Product Range Block - 05AC3516 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Ph, 204Uh, 180A, 480Vac; Product Range Block
05AC3516
Line Reactor, 3-Ph, 204Uh, 180A, 480Vac; Product Range Block 05AC3516
LINE REACTOR, 3-PH, 204UH, 180A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:204µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes

LINE REACTOR, 3-PH, 204UH, 180A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:204µH; Length:6.6"; Width:13.9"; Height:10.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3516
Product Name Line Reactor, 3-Ph, 204Uh, 180A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 200 A Line Reactor - 1321-3RA200-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details