LINE REACTOR, 3-PH, 230UH, 160A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:230µH; Length:5.7"; Width:13.9"; Height:10.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 05AC3514 |
| Product Name | Line Reactor, 3-Ph, 230Uh, 160A, 480Vac; Product Range Block |