LINE REACTOR, 3PHASE, 2.3MH, 16A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:16A; Inductance:2.3mH; Length:3.7"; Width:6.1"; Height:6.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 05AC3513 |
| Product Name | Line Reactor, 3Phase, 2.3Mh, 16A, 480Vac; Product Range Block |