BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 44Uh, 500A, 480Vac; Product Range Block LR3 48-3/500

Description
LINE REACTOR, 3PHASE, 44UH, 500A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:44µH; Length:7.2"; Width:13.9"; Height:10.5" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PHASE, 44UH, 500A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:44µH; Length:7.2"; Width:13.9"; Height:10.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 44Uh, 500A, 480Vac; Product Range Block - 05AC3496 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 44Uh, 500A, 480Vac; Product Range Block
05AC3496
Line Reactor, 3Phase, 44Uh, 500A, 480Vac; Product Range Block 05AC3496
LINE REACTOR, 3PHASE, 44UH, 500A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:44µH; Length:7.2"; Width:13.9"; Height:10.5" RoHS Compliant: Yes

LINE REACTOR, 3PHASE, 44UH, 500A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:44µH; Length:7.2"; Width:13.9"; Height:10.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3496
Product Name Line Reactor, 3Phase, 44Uh, 500A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 45 A Line Reactor - 1321-3R45-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 817679-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details