BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 550Uh, 40A, 480Vac; Product Range Block LR3 48-3/40

Description
LINE REACTOR, 3PHASE, 550UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:4"; Width:7.3"; Height:7.7" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PHASE, 550UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:4"; Width:7.3"; Height:7.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 550Uh, 40A, 480Vac; Product Range Block - 05AC3492 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 550Uh, 40A, 480Vac; Product Range Block
05AC3492
Line Reactor, 3Phase, 550Uh, 40A, 480Vac; Product Range Block 05AC3492
LINE REACTOR, 3PHASE, 550UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:4"; Width:7.3"; Height:7.7" RoHS Compliant: Yes

LINE REACTOR, 3PHASE, 550UH, 40A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:4"; Width:7.3"; Height:7.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3492
Product Name Line Reactor, 3Phase, 550Uh, 40A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 3-2432409-1 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 45 A Line Reactor - 1321-3RA45-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details