BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3-Phase, 5.5Mh, 4A, 480Vac; Product Range Block LR3 48-3/4

Description
LINE REACTOR, 3-PHASE, 5.5MH, 4A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:5.5mH; Length:2.5"; Width:2.9"; Height:3.9" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 5.5MH, 4A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:5.5mH; Length:2.5"; Width:2.9"; Height:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 5.5Mh, 4A, 480Vac; Product Range Block - 05AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 5.5Mh, 4A, 480Vac; Product Range Block
05AC3491
Line Reactor, 3-Phase, 5.5Mh, 4A, 480Vac; Product Range Block 05AC3491
LINE REACTOR, 3-PHASE, 5.5MH, 4A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:5.5mH; Length:2.5"; Width:2.9"; Height:3.9" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 5.5MH, 4A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:5.5mH; Length:2.5"; Width:2.9"; Height:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3491
Product Name Line Reactor, 3-Phase, 5.5Mh, 4A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817682-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 320 A Line Reactor - 1321-3RB320-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details