LINE REACTOR, 3PHASE, 74UH, 300A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:74µH; Length:5.7"; Width:13.9"; Height:10.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 05AC3489 |
| Product Name | Line Reactor, 3Phase, 74Uh, 300A, 480Vac; Product Range Block |