BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3Phase, 740Uh, 30A, 480Vac; Product Range Block LR3 48-3/30

Description
LINE REACTOR, 3PHASE, 740UH, 30A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:740µH; Length:4.3"; Width:6.1"; Height:6.6" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3PHASE, 740UH, 30A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:740µH; Length:4.3"; Width:6.1"; Height:6.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3Phase, 740Uh, 30A, 480Vac; Product Range Block - 05AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3Phase, 740Uh, 30A, 480Vac; Product Range Block
05AC3488
Line Reactor, 3Phase, 740Uh, 30A, 480Vac; Product Range Block 05AC3488
LINE REACTOR, 3PHASE, 740UH, 30A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:740µH; Length:4.3"; Width:6.1"; Height:6.6" RoHS Compliant: Yes

LINE REACTOR, 3PHASE, 740UH, 30A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:30A; Inductance:740µH; Length:4.3"; Width:6.1"; Height:6.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3488
Product Name Line Reactor, 3Phase, 740Uh, 30A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817688-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 750 A Line Reactor - 1321-3R750-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details