BLOCK Transformatoren-Elektronik GmbH Line Reactor Transformer LR3 48-3/16

Description
LINE REACTOR, THREE-PHASE, LR3 SERIES, 3 X 480 V AC MAX, IMPEDANCE VALUE - 3 %, 16 AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LINE REACTOR, THREE-PHASE, LR3 SERIES, 3 X 480 V AC MAX, IMPEDANCE VALUE - 3 %, 16 AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor Transformer - 70656255 - Radwell International
Willingboro, NJ, United States
Line Reactor Transformer
70656255
Line Reactor Transformer 70656255
LINE REACTOR, THREE-PHASE, LR3 SERIES, 3 X 480 V AC MAX, IMPEDANCE VALUE - 3 %, 16 AMP. FREE 2 YEAR RADWELL WARRANTY

LINE REACTOR, THREE-PHASE, LR3 SERIES, 3 X 480 V AC MAX, IMPEDANCE VALUE - 3 %, 16 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Line Reactor, 3-Ph, 1.38Mh, 16A, 480Vac; Product Range Block - 05AC3479 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Ph, 1.38Mh, 16A, 480Vac; Product Range Block
05AC3479
Line Reactor, 3-Ph, 1.38Mh, 16A, 480Vac; Product Range Block 05AC3479
LINE REACTOR, 3-PH, 1.38MH, 16A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:16A; Inductance:1.38mH; Length:3.7"; Width:4.7"; Height:5.3" RoHS Compliant: Yes

LINE REACTOR, 3-PH, 1.38MH, 16A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:16A; Inductance:1.38mH; Length:3.7"; Width:4.7"; Height:5.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Line/Load Reactors Line/Load Reactors
Product Number 70656255 05AC3479
Product Name Line Reactor Transformer Line Reactor, 3-Ph, 1.38Mh, 16A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 55 A Line Reactor - 1321-3R55-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 819748-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details