LINE REACTOR, 3-PH, 177UH, 125A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:177µH; Length:5.5"; Width:10.5"; Height:8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 05AC3477 |
| Product Name | Line Reactor, 3-Ph, 177Uh, 125A, 480Vac; Product Range Block |