BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3-Ph, 193Uh, 115A, 480Vac; Product Range Block LR3 48-3/115

Description
LINE REACTOR, 3-PH, 193UH, 115A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:193µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PH, 193UH, 115A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:193µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Ph, 193Uh, 115A, 480Vac; Product Range Block - 05AC3475 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Ph, 193Uh, 115A, 480Vac; Product Range Block
05AC3475
Line Reactor, 3-Ph, 193Uh, 115A, 480Vac; Product Range Block 05AC3475
LINE REACTOR, 3-PH, 193UH, 115A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:193µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes

LINE REACTOR, 3-PH, 193UH, 115A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:-; Inductance:193µH; Length:5.5"; Width:10.5"; Height:7.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3475
Product Name Line Reactor, 3-Ph, 193Uh, 115A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817687-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 100 A Line Reactor - 1321-3R100-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details