BLOCK Transformatoren-Elektronik GmbH Rfi Filter, 3 Phase, 75A, 520Vac; Filter Applications Block HLD 310-500/75

Description
RFI FILTER, 3 PHASE, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:HLD Series RoHS Compliant: Yes
Datasheet
Description
RFI FILTER, 3 PHASE, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:HLD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Filter, 3 Phase, 75A, 520Vac; Filter Applications Block - 54X2773 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Filter, 3 Phase, 75A, 520Vac; Filter Applications Block
54X2773
Rfi Filter, 3 Phase, 75A, 520Vac; Filter Applications Block 54X2773
RFI FILTER, 3 PHASE, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:HLD Series RoHS Compliant: Yes

RFI FILTER, 3 PHASE, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:HLD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 54X2773
Product Name Rfi Filter, 3 Phase, 75A, 520Vac; Filter Applications Block
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 2378699 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details