BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 40Va; Pcb Transformer Type Block FLN 40/12

Description
TRANSFORMER, ISO, 24VAC, 40VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 40VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 40Va; Pcb Transformer Type Block - 53X8645 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 40Va; Pcb Transformer Type Block
53X8645
Transformer, Iso, 24Vac, 40Va; Pcb Transformer Type Block 53X8645
TRANSFORMER, ISO, 24VAC, 40VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 40VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8645
Product Name Transformer, Iso, 24Vac, 40Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details