BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 12Va; Pcb Transformer Type Block FLE 12/12

Description
TRANSFORMER, ISO, 24VAC, 12VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 12VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 12Va; Pcb Transformer Type Block - 53X8551 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 12Va; Pcb Transformer Type Block
53X8551
Transformer, Iso, 24Vac, 12Va; Pcb Transformer Type Block 53X8551
TRANSFORMER, ISO, 24VAC, 12VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 12VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8551
Product Name Transformer, Iso, 24Vac, 12Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-221U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details