BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 4Va; Pcb Transformer Type Block FLD 4/6

Description
TRANSFORMER, ISO, 12VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 4Va; Pcb Transformer Type Block - 53X8534 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 4Va; Pcb Transformer Type Block
53X8534
Transformer, Iso, 12Vac, 4Va; Pcb Transformer Type Block 53X8534
TRANSFORMER, ISO, 12VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8534
Product Name Transformer, Iso, 12Vac, 4Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5490-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CSE5 Series High Frequency Current Sense Transformers - CSE5-101001 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details