BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 30Vac, 24Va; Pcb Transformer Type Block FLD 24/15

Description
TRANSFORMER, ISO, 30VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 30VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 30Vac, 24Va; Pcb Transformer Type Block - 53X8519 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 30Vac, 24Va; Pcb Transformer Type Block
53X8519
Transformer, Iso, 30Vac, 24Va; Pcb Transformer Type Block 53X8519
TRANSFORMER, ISO, 30VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 30VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8519
Product Name Transformer, Iso, 30Vac, 24Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Power Control Transformers - F-212Z - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details