BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block FLD 18/9

Description
TRANSFORMER, ISO, 18VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 18VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block - 53X8517 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block
53X8517
Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block 53X8517
TRANSFORMER, ISO, 18VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8517
Product Name Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F28-420 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details