BLOCK Transformatoren-Elektronik GmbH Transformer, 2 X 12V, 6Va; Pcb Transformer Type Block FL6/12

Description
TRANSFORMER, 2 x 12V, 6VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:250mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 2 x 12V, 6VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:250mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 2 X 12V, 6Va; Pcb Transformer Type Block - 25M9501 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 2 X 12V, 6Va; Pcb Transformer Type Block
25M9501
Transformer, 2 X 12V, 6Va; Pcb Transformer Type Block 25M9501
TRANSFORMER, 2 x 12V, 6VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:250mA RoHS Compliant: Yes

TRANSFORMER, 2 x 12V, 6VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:250mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25M9501
Product Name Transformer, 2 X 12V, 6Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details