BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 52 Va, 2 X 115V, 2 X 12V, 2.16 A Rohs Compliant Block FL52/12

Description
Isolation Transformer, 52 VA, 2 x 115V, 2 x 12V, 2.16 A RoHS Compliant: Yes
Description
Isolation Transformer, 52 VA, 2 x 115V, 2 x 12V, 2.16 A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 52 Va, 2 X 115V, 2 X 12V, 2.16 A Rohs Compliant Block - 23M6279 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 52 Va, 2 X 115V, 2 X 12V, 2.16 A Rohs Compliant Block
23M6279
Isolation Transformer, 52 Va, 2 X 115V, 2 X 12V, 2.16 A Rohs Compliant Block 23M6279
Isolation Transformer, 52 VA, 2 x 115V, 2 x 12V, 2.16 A RoHS Compliant: Yes

Isolation Transformer, 52 VA, 2 x 115V, 2 x 12V, 2.16 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 23M6279
Product Name Isolation Transformer, 52 Va, 2 X 115V, 2 X 12V, 2.16 A Rohs Compliant Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611471-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details