The Isolation Transformer, part number 25M9499, is designed for dual input voltage of 2 x 115 Vac and dual output voltage options of 2 x 6 Vac. It has a rated power of 4 VA and a maximum output current of 330 mA. The transformer is compliant with RoHS standards and features encapsulated construction for enhanced durability. It operates efficiently with an efficiency rating of up to 81% and is suitable for applications requiring electrical isolation and voltage adjustment. The device is classified as a safety isolating transformer, adhering to various international standards including VDE, UL, and CSA. It is rated for a maximum ambient temperature of 40 °C and has a protection index of IP 00. This transformer is ideal for creating SELV and PELV circuits, making it a reliable choice for engineers needing safe electrical isolation in their projects.
Isolation Transformer, 4 VA, 2 x 115V, 2 x 6V, 330 mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 25M9499 |
| Product Name | Isolation Transformer, 4 Va, 2 X 115V, 2 X 6V, 330 Ma Rohs Compliant Block |
| Other Transformer Types / Applications | Isolation |