BLOCK Transformatoren-Elektronik GmbH Transformer, 2 X 9V, 30Va; Pcb Transformer Type Block FL30/9

Description
TRANSFORMER, 2 x 9V, 30VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.66A RoHS Compliant: Yes
Description
TRANSFORMER, 2 x 9V, 30VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.66A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transformer, 2 X 9V, 30VA from Newark is a low-profile PCB transformer designed for safety isolation. It features dual primary and secondary windings, allowing for flexible voltage configurations. The rated input voltage is 2 x 115 Vac, with a frequency range of 50Hz to 60Hz. The transformer provides a secondary output of 2 x 9V and has a power rating of 30VA, with a current rating of 1.66A. It is encapsulated for enhanced durability and has an insulation class of E, suitable for ambient temperatures up to 40 °C. The transformer meets various safety standards, including UL 5085-1/-2 and CSA 22.2 No.66, making it a reliable choice for applications requiring electrical isolation and voltage adjustment.

Datasheet Summary
Powered by GS/AI

The Transformer, 2 X 9V, 30VA from Newark is a low-profile PCB transformer designed for safety isolation. It features dual primary and secondary windings, allowing for flexible voltage configurations. The rated input voltage is 2 x 115 Vac, with a frequency range of 50Hz to 60Hz. The transformer provides a secondary output of 2 x 9V and has a power rating of 30VA, with a current rating of 1.66A. It is encapsulated for enhanced durability and has an insulation class of E, suitable for ambient temperatures up to 40 °C. The transformer meets various safety standards, including UL 5085-1/-2 and CSA 22.2 No.66, making it a reliable choice for applications requiring electrical isolation and voltage adjustment.

Suppliers

Company
Product
Description
Supplier Links
Transformer, 2 X 9V, 30Va; Pcb Transformer Type Block - 23M6267 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 2 X 9V, 30Va; Pcb Transformer Type Block
23M6267
Transformer, 2 X 9V, 30Va; Pcb Transformer Type Block 23M6267
TRANSFORMER, 2 x 9V, 30VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.66A RoHS Compliant: Yes

TRANSFORMER, 2 x 9V, 30VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.66A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 23M6267
Product Name Transformer, 2 X 9V, 30Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-139P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details