BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 48Vac, 8Va; Pcb Transformer Type Block FL 8/24

Description
TRANSFORMER, ISO, 48VAC, 8VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 48VAC, 8VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 48Vac, 8Va; Pcb Transformer Type Block - 53X8500 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 48Vac, 8Va; Pcb Transformer Type Block
53X8500
Transformer, Iso, 48Vac, 8Va; Pcb Transformer Type Block 53X8500
TRANSFORMER, ISO, 48VAC, 8VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes

TRANSFORMER, ISO, 48VAC, 8VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8500
Product Name Transformer, Iso, 48Vac, 8Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - II-22-0001 - Acme Chip Technology Co., Limited
Specs
Category Signal
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-040-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details